Vishay Precision Group Fixed Inductors IMC1008ER68NJ

Description
68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1008ER68NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER68NJCT-ND
Fixed Inductors 541-IMC1008ER68NJCT-ND
68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER68NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER68NJTR-ND
Fixed Inductors 541-IMC1008ER68NJTR-ND
68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER68NJDKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 68NH 5% SMD 68nH 1A - - Ceramic ¦5% Unshielded 150 mOhm Max 60 @ 350MHz 1.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER68NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 68NH 5% SMD 68nH 1A - - Ceramic ¦5% Unshielded 150 mOhm Max 60 @ 350MHz 1.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER68NJ
INDUCTOR 68NH 5% SMD 68nH 1A - - Ceramic ¦5% Unshielded 150 mOhm Max 60 @ 350MHz 1.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER68NJ
INDUCTOR 68NH 5% SMD 68nH 1A - - Ceramic ¦5% Unshielded 150 mOhm Max 60 @ 350MHz 1.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 68NH 5% SMD 68nH 1A - - Ceramic ¦5% Unshielded 150 mOhm Max 60 @ 350MHz 1.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 68Nh, 600Ma, 5% 1.3Ghz, Full Reel; Inductance Vishay - 53K5217 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 68Nh, 600Ma, 5% 1.3Ghz, Full Reel; Inductance Vishay
53K5217
Hf Inductor, 68Nh, 600Ma, 5% 1.3Ghz, Full Reel; Inductance Vishay 53K5217
HF INDUCTOR, 68NH, 600MA, 5% 1.3GHZ, FULL REEL; Inductance:68nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series RoHS Compliant: Yes

HF INDUCTOR, 68NH, 600MA, 5% 1.3GHZ, FULL REEL; Inductance:68nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 68Nh, 1A, 1008; Inductance Vishay - 56AC1074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 68Nh, 1A, 1008; Inductance Vishay
56AC1074
Inductor, Wirewound, 68Nh, 1A, 1008; Inductance Vishay 56AC1074
INDUCTOR, WIREWOUND, 68NH, 1A, 1008; Inductance:68nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2520 Metric]; Product Range:IMC-1008 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 68NH, 1A, 1008; Inductance:68nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2520 Metric]; Product Range:IMC-1008 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IMC1008ER68NJCT-ND IMC1008ER68NJ 53K5217 56AC1074
Product Name Fixed Inductors INDUCTOR 68NH 5% SMD 68nH 1A - - Ceramic ¦5% Unshielded 150 mOhm Max 60 @ 350MHz 1.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 68Nh, 600Ma, 5% 1.3Ghz, Full Reel; Inductance Vishay Inductor, Wirewound, 68Nh, 1A, 1008; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567701 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-36N 0402DC-36NXJRW , 0402DC-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details