Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB820J

Description
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB820J-ND
Fixed Inductors IMC1210EB820J-ND
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB820J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB820J
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB820J
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB820J-ND IMC1210EB820J
Product Name Fixed Inductors INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 1857603P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
420MA 230MOHM Inductor and Choke - 71-0402CS-18NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers