Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER820J

Description
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER820J-ND
Fixed Inductors IMC1210ER820J-ND
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER820J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER820J
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER820J
INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER820J-ND IMC1210ER820J
Product Name Fixed Inductors INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details