DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
80
90
100
110
120
130
134
135
136
137
138
139
140
141
142
143
144
145
146
150
160
170
180
190
200
235
| Product Name | Notes |
|---|---|
| 0.3nH Unshielded Multilayer Inductor 850mA 70mOhm Max 0201 (0603 Metric) | |
| 0.5nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 750mA 90mOhm Max 0201 (0603 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 750mA 100mOhm Max 0201 (0603 Metric) | |
| 1µH Unshielded Wirewound Inductor 1.075A 60mOhm 1207 (3218 Metric) | |
| 1µH Unshielded Wirewound Inductor 1.07A 60mOhm 1207 (3218 Metric) | |
| 1µH Unshielded Wirewound Inductor 1.1A 55mOhm 1210 (3225 Metric) | |
| 1µH Unshielded Wirewound Inductor 230mA 90mOhm 0603 (1608 Metric) | |
| 1µH Unshielded Wirewound Inductor 385mA 380mOhm 0806 (2016 Metric) | |
| 1µH Unshielded Wirewound Inductor 385mA 494mOhm Max 0806 (2016 Metric) | |
| 1µH Unshielded Wirewound Inductor 400mA 70mOhm 0805 (2012 Metric) | |
| 1µH Unshielded Wirewound Inductor 400mA 91mOhm Max 0805 (2012 Metric) | |
| 1µH Unshielded Wirewound Inductor 620mA 190mOhm 0805 (2012 Metric) | |
| 1µH Unshielded Wirewound Inductor 665mA 60mOhm 1007 (2518 Metric) | |
| 1µH Unshielded Wirewound Inductor 690mA 100mOhm 0806 (2016 Metric) | |
| 1µH Unshielded Wirewound Inductor 775mA 80mOhm 1007 (2518 Metric) | |
| 1µH Unshielded Wirewound Inductor 960mA 45mOhm 1007 (2518 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 370mA 410mOhm 0806 (2016 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 370mA 533mOhm Max 0806 (2016 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 600mA 140mOhm Max 0201 (0603 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 1A 60mOhm 1210 (3225 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 350mA 470mOhm 0806 (2016 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 405mA 70mOhm 1007 (2518 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 600mA 150mOhm 0806 (2016 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 730mA 110mOhm 1007 (2518 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 860mA 70mOhm 1207 (3218 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0603 (1608 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 500mA 180mOhm Max 0201 (0603 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 345mA 480mOhm 0806 (2016 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric) | |
| 10µH Unshielded Wirewound Inductor 150mA 360mOhm 0805 (2012 Metric) | |
| 10µH Unshielded Wirewound Inductor 200mA 1.2Ohm 0805 (2012 Metric) | |
| 10µH Unshielded Wirewound Inductor 215mA 1.2Ohm 0806 (2016 Metric) | |
| 10µH Unshielded Wirewound Inductor 235mA 190mOhm 1007 (2518 Metric) | |
| 10µH Unshielded Wirewound Inductor 245mA 820mOhm 0806 (2016 Metric) | |
| 10µH Unshielded Wirewound Inductor 340mA 250mOhm 1207 (3218 Metric) | |
| 10µH Unshielded Wirewound Inductor 340mA 325mOhm Max 1207 (3218 Metric) | |
| 10µH Unshielded Wirewound Inductor 375mA 360mOhm 1007 (2518 Metric) | |
| 10µH Unshielded Wirewound Inductor 540mA 133mOhm 1210 (3225 Metric) | |
| 10µH Unshielded Wirewound Inductor 720mA 133mOhm 1210 (3225 Metric) | |
| 10µH Unshielded Wirewound Inductor 80mA 360mOhm 0603 (1608 Metric) | |
| 100µH Unshielded Wirewound Inductor 125mA 3.7Ohm 1007 (2518 Metric) | |
| 100µH Unshielded Wirewound Inductor 125mA 4.81Ohm Max 1007 (2518 Metric) | |
| 100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric) | |
| 100µH Unshielded Wirewound Inductor 140mA 3.12Ohm Max 1207 (3218 Metric) | |
| 100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric) | |
| 100µH Unshielded Wirewound Inductor 50mA 4Ohm 0805 (2012 Metric) | |
| 100µH Unshielded Wirewound Inductor 60mA 2.1Ohm 1007 (2518 Metric) | |
| 100µH Unshielded Wirewound Inductor 60mA 2.73Ohm Max 1007 (2518 Metric) | |
| 100µH Unshielded Wirewound Inductor 75mA 8Ohm 0806 (2016 Metric) | |
| 100µH Unshielded Wirewound Inductor 80mA 1.89Ohm 1007 (2518 Metric) | |
| 100µH Unshielded Wirewound Inductor 80mA 10.4Ohm Max 0806 (2016 Metric) | |
| 100µH Unshielded Wirewound Inductor 80mA 8Ohm 0806 (2016 Metric) | |
| 100nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric) | |
| 100nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric) | |
| 10nH Unshielded Multilayer Inductor 250mA 650mOhm Max 0201 (0603 Metric) | |
| 10nH Unshielded Multilayer Inductor 500mA 300mOhm Max 0402 (1005 Metric) | |
| 10nH Unshielded Multilayer Inductor 600mA 300mOhm Max 0603 (1608 Metric) | |
| 12µH Unshielded Wirewound Inductor 200mA 1.4Ohm 0806 (2016 Metric) | |
| 12µH Unshielded Wirewound Inductor 200mA 1.82Ohm Max 0806 (2016 Metric) | |
| 120nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric) | |
| 120nH Unshielded Wirewound Inductor 610mA 130mOhm 0806 (2016 Metric) | |
| 120nH Unshielded Wirewound Inductor 610mA 169mOhm Max 0806 (2016 Metric) | |
| 15µH Unshielded Wirewound Inductor 145mA 320mOhm 1007 (2518 Metric) | |
| 15µH Unshielded Wirewound Inductor 145mA 416mOhm Max 1007 (2518 Metric) | |
| 15µH Unshielded Wirewound Inductor 190mA 1.5Ohm 0806 (2016 Metric) | |
| 15µH Unshielded Wirewound Inductor 200mA 1.2Ohm 0806 (2016 Metric) | |
| 15µH Unshielded Wirewound Inductor 285mA 650mOhm 1007 (2518 Metric) | |
| 15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric) | |
| 15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric) | |
| 15µH Unshielded Wirewound Inductor 420mA 195mOhm 1210 (3225 Metric) | |
| 150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric) | |
| 150µH Unshielded Wirewound Inductor 105mA 4.16Ohm Max 1207 (3218 Metric) | |
| 150µH Unshielded Wirewound Inductor 45mA 3.2Ohm 1007 (2518 Metric) | |
| 150µH Unshielded Wirewound Inductor 95mA 6.1Ohm 1007 (2518 Metric) | |
| 150nH Unshielded Multilayer Inductor 140mA 3.2Ohm Max 0402 (1005 Metric) | |
| 150nH Unshielded Wirewound Inductor 570mA 150mOhm 0806 (2016 Metric) | |
| 15nH Unshielded Multilayer Inductor 250mA 800mOhm Max 0201 (0603 Metric) | |
| 15nH Unshielded Multilayer Inductor 600mA 400mOhm Max 0603 (1608 Metric) | |
| 18µH Unshielded Wirewound Inductor 150mA 2.5Ohm 0806 (2016 Metric) | |
| 180nH Unshielded Wirewound Inductor 560mA 150mOhm 0806 (2016 Metric) | |
| 18nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric) | |
| 18nH Unshielded Multilayer Inductor 600mA 450mOhm Max 0603 (1608 Metric) | |
| 1mH Unshielded Wirewound Inductor 15mA 24Ohm 1007 (2518 Metric) | |
| 1mH Unshielded Wirewound Inductor 39mA 27Ohm 1207 (3218 Metric) | |
| 1mH Unshielded Wirewound Inductor 39mA 35.1Ohm Max 1207 (3218 Metric) | |
| 1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric) | |
| 1nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Multilayer Inductor 600mA 140mOhm Max 0201 (0603 Metric) | |
| 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 3Ohm | |
| 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 25 Ohms @ 100MHz 100mA DCR 5Ohm | |
| 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 50mA DCR 5.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 7Ohm | |
| 2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 130mA DCR 10Ohm | |
| 2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 250mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 50mA DCR 10Ohm | |
| 2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 50mA DCR 8Ohm | |
| 2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 5Ohm | |
| 2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm | |
| 2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 110mA DCR 5Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 14Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 6Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 8Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 130mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 150mA DCR 4Ohm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 160mA DCR 4Ohm | |
| 2.2µH Unshielded Wirewound Inductor 160mA 170mOhm 0603 (1608 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 260mA 130mOhm 0805 (2012 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 340mA 540mOhm 0806 (2016 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 340mA 702mOhm Max 0806 (2016 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 340mA 90mOhm 1007 (2518 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 430mA 330mOhm 0805 (2012 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 480mA 70mOhm 1007 (2518 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 520mA 200mOhm 0806 (2016 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 630mA 130mOhm 1007 (2518 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 775mA 90mOhm 1207 (3218 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 930mA 80mOhm 1210 (3225 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 1A 100mOhm Max 0603 (1608 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 450mA 220mOhm Max 0201 (0603 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 800mA 130mOhm Max 0402 (1005 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 310mA 590mOhm 0806 (2016 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 310mA 767mOhm Max 0806 (2016 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 1A 130mOhm Max 0603 (1608 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric) | |
| 22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric) | |
| 22µH Unshielded Wirewound Inductor 115mA 500mOhm 1007 (2518 Metric) | |
| 22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric) | |
| 22µH Unshielded Wirewound Inductor 140mA 2.8Ohm 0806 (2016 Metric) | |
| 22µH Unshielded Wirewound Inductor 165mA 1.8Ohm 0806 (2016 Metric) | |
| 22µH Unshielded Wirewound Inductor 175mA 440mOhm 1007 (2518 Metric) | |
| 22µH Unshielded Wirewound Inductor 250mA 770mOhm 1007 (2518 Metric) | |
| 22µH Unshielded Wirewound Inductor 255mA 490mOhm 1207 (3218 Metric) | |
| 22µH Unshielded Wirewound Inductor 330mA 270mOhm 1210 (3225 Metric) | |
| 22µH Unshielded Wirewound Inductor 50mA 1Ohm 0603 (1608 Metric) | |
| 220µH Unshielded Wirewound Inductor 40mA 4.5Ohm 1007 (2518 Metric) | |
| 220µH Unshielded Wirewound Inductor 40mA 5.85Ohm Max 1007 (2518 Metric) | |
| 220µH Unshielded Wirewound Inductor 65mA 23.4Ohm Max 0806 (2016 Metric) | |
| 220µH Unshielded Wirewound Inductor 80mA 10.92Ohm Max 1007 (2518 Metric) | |
| 220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric) | |
| 220µH Unshielded Wirewound Inductor 80mA 7.02Ohm Max 1207 (3218 Metric) | |
| 220µH Unshielded Wirewound Inductor 80mA 8.4Ohm 1007 (2518 Metric) | |
| 220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric) | |
| 220nH Unshielded Wirewound Inductor 520mA 200mOhm 0806 (2016 Metric) | |
| 22nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric) | |
| 27µH Unshielded Wirewound Inductor 130mA 3.2Ohm 0806 (2016 Metric) | |
| 270nH Unshielded Multilayer Inductor 200mA 1.9Ohm Max 0603 (1608 Metric) | |
| 270nH Unshielded Wirewound Inductor 510mA 210mOhm 0806 (2016 Metric) | |
| 27nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 0201 (0603 Metric) | |
| 27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric) | |
| 27nH Unshielded Multilayer Inductor 600mA 550mOhm Max 0603 (1608 Metric) | |
| 2nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 130mA 220mOhm 0603 (1608 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 280mA 110mOhm 1007 (2518 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 290mA 680mOhm 0806 (2016 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 290mA 884mOhm Max 0806 (2016 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 410mA 270mOhm 0806 (2016 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 560mA 110mOhm 1207 (3218 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 560mA 208mOhm Max 1007 (2518 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 820mA 95mOhm 1210 (3225 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 1A 130mOhm Max 0603 (1608 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 800mA 160mOhm Max 0402 (1005 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 275mA 740mOhm 0806 (2016 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 275mA 962mOhm Max 0806 (2016 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 1A 150mOhm Max 0603 (1608 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric) | |
| 33µH Unshielded Wirewound Inductor 125mA 3.6Ohm 0806 (2016 Metric) | |
| 33µH Unshielded Wirewound Inductor 125mA 4.68Ohm Max 0806 (2016 Metric) | |
| 33µH Unshielded Wirewound Inductor 135mA 2.8Ohm 0806 (2016 Metric) | |
| 33µH Unshielded Wirewound Inductor 185mA 1.5Ohm 1007 (2518 Metric) | |
| 33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric) | |
| 33µH Unshielded Wirewound Inductor 215mA 975mOhm Max 1207 (3218 Metric) | |
| 33µH Unshielded Wirewound Inductor 300mA 410mOhm 1210 (3225 Metric) | |
| 33µH Unshielded Wirewound Inductor 95mA 700mOhm 1007 (2518 Metric) | |
| 33µH Unshielded Wirewound Inductor 95mA 910mOhm Max 1007 (2518 Metric) | |
| 330µH Unshielded Wirewound Inductor 30mA 7Ohm 1007 (2518 Metric) | |
| 330µH Unshielded Wirewound Inductor 65mA 12.3Ohm 1007 (2518 Metric) | |
| 330µH Unshielded Wirewound Inductor 65mA 15.99Ohm Max 1007 (2518 Metric) | |
| 330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric) | |
| 330µH Unshielded Wirewound Inductor 65mA 9.1Ohm Max 1207 (3218 Metric) | |
| 330nH Unshielded Wirewound Inductor 490mA 210mOhm 0806 (2016 Metric) | |
| 330nH Unshielded Wirewound Inductor 490mA 273mOhm Max 0806 (2016 Metric) | |
| 33nH Unshielded Multilayer Inductor 120mA 2.1Ohm Max 0201 (0603 Metric) | |
| 33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric) | |
| 33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric) | |
| 39µH Unshielded Wirewound Inductor 120mA 3.9Ohm 0806 (2016 Metric) | |
| 390nH Unshielded Wirewound Inductor 440mA 260mOhm 0806 (2016 Metric) | |
| 39nH Unshielded Multilayer Inductor 120mA 2.4Ohm Max 0201 (0603 Metric) | |
| 39nH Unshielded Multilayer Inductor 500mA 650mOhm Max 0603 (1608 Metric) | |
| 3nH Unshielded Multilayer Inductor 450mA 280mOhm Max 0201 (0603 Metric) | |
| 4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm | |
| 4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 120mA DCR 4Ohm | |
| 4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 130mA DCR 4Ohm | |
| 4 Line Common Mode Choke Surface Mount 18 Ohms @ 100MHz 100mA DCR 6Ohm | |
| 4 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 4 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 4 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 6Ohm | |
| 4 Line Common Mode Choke Surface Mount 55 Ohms @ 100MHz 100mA DCR 6Ohm | |
| 4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm | |
| 4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm | |
| 4.3nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 110mA 240mOhm 0603 (1608 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 200mA 240mOhm 0805 (2012 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 200mA 312mOhm Max 0805 (2012 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 235mA 100mOhm 1007 (2518 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 240mA 130mOhm 1007 (2518 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 270mA 1.014Ohm Max 0806 (2016 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 295mA 500mOhm 0805 (2012 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 345mA 100mOhm 1007 (2518 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 355mA 370mOhm 0806 (2016 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 510mA 200mOhm 1007 (2518 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 550mA 130mOhm 1207 (3218 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 680mA 100mOhm 1210 (3225 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 830mA 100mOhm 1210 (3225 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 1A 200mOhm Max 0603 (1608 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric) | |
| 47µH Unshielded Wirewound Inductor 110mA 4.3Ohm 0806 (2016 Metric) | |
| 47µH Unshielded Wirewound Inductor 115mA 4.1Ohm 0806 (2016 Metric) | |
| 47µH Unshielded Wirewound Inductor 115mA 5.33Ohm Max 0806 (2016 Metric) | |
| 47µH Unshielded Wirewound Inductor 120mA 840mOhm 1007 (2518 Metric) | |
| 47µH Unshielded Wirewound Inductor 165mA 1.9Ohm 1007 (2518 Metric) | |
| 47µH Unshielded Wirewound Inductor 165mA 2.47Ohm Max 1007 (2518 Metric) | |
| 47µH Unshielded Wirewound Inductor 205mA 1.196Ohm Max 1207 (3218 Metric) | |
| 47µH Unshielded Wirewound Inductor 205mA 920mOhm 1207 (3218 Metric) | |
| 47µH Unshielded Wirewound Inductor 220mA 670mOhm 1210 (3225 Metric) | |
| 47µH Unshielded Wirewound Inductor 320mA 670mOhm 1210 (3225 Metric) | |
| 47µH Unshielded Wirewound Inductor 35mA 2.5Ohm 0603 (1608 Metric) | |
| 47µH Unshielded Wirewound Inductor 75mA 1.7Ohm 0805 (2012 Metric) | |
| 47µH Unshielded Wirewound Inductor 85mA 1.235Ohm Max 1007 (2518 Metric) | |
| 47µH Unshielded Wirewound Inductor 85mA 950mOhm 1007 (2518 Metric) | |
| 47µH Unshielded Wirewound Inductor 90mA 5.8Ohm 0805 (2012 Metric) | |
| 470µH Unshielded Wirewound Inductor 25mA 10Ohm 1007 (2518 Metric) | |
| 470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric) | |
| 470µH Unshielded Wirewound Inductor 54mA 14Ohm 1207 (3218 Metric) | |
| 470µH Unshielded Wirewound Inductor 54mA 18.2Ohm Max 1207 (3218 Metric) | |
| 470nH Unshielded Wirewound Inductor 430mA 260mOhm 0806 (2016 Metric) | |
| 470nH Unshielded Wirewound Inductor 430mA 338mOhm Max 0806 (2016 Metric) | |
| 47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric) | |
| 47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 255mA 200mOhm Max 0806 (2016 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 255mA 880mOhm 0806 (2016 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 600mA 230mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 600mA 230mOhm Max 0603 (1608 Metric) | |
| 56µH Unshielded Wirewound Inductor 95mA 5.9Ohm 0806 (2016 Metric) | |
| 560nH Unshielded Wirewound Inductor 410mA 290mOhm 0806 (2016 Metric) | |
| 56nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric) | |
| 6 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm | |
| 6.8µH Unshielded Wirewound Inductor 195mA 150mOhm 1007 (2518 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 240mA 200mOhm Max 0806 (2016 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 240mA 970mOhm 0806 (2016 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 290mA 590mOhm 0806 (2016 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 380mA 221mOhm Max 1207 (3218 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 420mA 300mOhm 1007 (2518 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 620mA 120mOhm 1210 (3225 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0201 (0603 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0603 (1608 Metric) | |
| 68µH Unshielded Wirewound Inductor 140mA 2.8Ohm 1007 (2518 Metric) | |
| 68µH Unshielded Wirewound Inductor 145mA 1.49Ohm 1207 (3218 Metric) | |
| 68µH Unshielded Wirewound Inductor 145mA 1.937Ohm Max 1207 (3218 Metric) | |
| 68µH Unshielded Wirewound Inductor 190mA 1Ohm 1210 (3225 Metric) | |
| 68µH Unshielded Wirewound Inductor 70mA 1.5Ohm 1007 (2518 Metric) | |
| 68µH Unshielded Wirewound Inductor 90mA 7Ohm 0806 (2016 Metric) | |
| 68µH Unshielded Wirewound Inductor 95mA 7Ohm 0806 (2016 Metric) | |
| 680µH Unshielded Wirewound Inductor 20mA 17Ohm 1007 (2518 Metric) | |
| 680µH Unshielded Wirewound Inductor 20mA 22.1Ohm Max 1007 (2518 Metric) | |
| 680µH Unshielded Wirewound Inductor 45mA 17Ohm 1207 (3218 Metric) | |
| 680µH Unshielded Wirewound Inductor 45mA 22.1Ohm Max 1207 (3218 Metric) | |
| 680µH Unshielded Wirewound Inductor 45mA 28Ohm 1007 (2518 Metric) | |
| 680nH Unshielded Wirewound Inductor 400mA 320mOhm 0806 (2016 Metric) | |
| 680nH Unshielded Wirewound Inductor 400mA 416mOhm Max 0806 (2016 Metric) | |
| 68nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Multilayer Inductor 400mA 850mOhm Max 0603 (1608 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 225mA 1.1Ohm 0806 (2016 Metric) | |
| 8.2µH Unshielded Wirewound Inductor 225mA 1.43Ohm Max 0806 (2016 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric) | |
| 82µH Unshielded Wirewound Inductor 85mA 10.01Ohm Max 0806 (2016 Metric) | |
| 82µH Unshielded Wirewound Inductor 85mA 7.7Ohm 0806 (2016 Metric) | |
| 820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric) | |
| 82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric) | |
| FIXED IND 1.2UH 3.5A 47 MOHM SMD | |
| FIXED IND 1.5UH 1.35A 133 MOHM | |
| FIXED IND 1.5UH 1.65A 86 MOHM | |
| FIXED IND 1.5UH 2.1A 100 MOHM | |
| FIXED IND 1.5UH 2.1A 57 MOHM SMD | |
| FIXED IND 1.5UH 2.5A 74 MOHM SMD | |
| FIXED IND 1.5UH 3.2A 65 MOHM SMD | |
| FIXED IND 1.5UH 3.3A 65 MOHM SMD | |
| FIXED IND 1.5UH 4.1A 41 MOHM SMD | |
| FIXED IND 10UH 1.4A 330 MOHM SMD | |
| FIXED IND 10UH 1.6A 194 MOHM SMD | |
| FIXED IND 10UH 630MA 690 MOHM | |
| FIXED IND 10UH 850MA 575 MOHM | |
| FIXED IND 150NH 4.9A 9 MOHM SMD | |
| FIXED IND 150UH 250MA 2.364 OHM | |
| FIXED IND 15UH 860MA 180 MOHM | |
| FIXED IND 1UH 1.7A 85 MOHM SMD | |
| FIXED IND 1UH 1.9A 64 MOHM SMD | |
| FIXED IND 1UH 2.4A 42 MOHM SMD | |
| FIXED IND 1UH 2.4A 86 MOHM SMD | |
| FIXED IND 1UH 2.7A 85 MOHM SMD | |
| FIXED IND 1UH 2.7A SURFACE MOUNT | |
| FIXED IND 1UH 2A 45 MOHM SMD | |
| FIXED IND 1UH 3.3A 50 MOHM SMD | |
| FIXED IND 1UH 3.5A 47 MOHM SMD | |
| FIXED IND 1UH 4.5A 36 MOHM SMD | |
| FIXED IND 1UH 5.1A 27 MOHM SMD | |
| FIXED IND 2.2UH 1.1A 120 MOHM | |
| FIXED IND 2.2UH 1.2A 165 MOHM | |
| FIXED IND 2.2UH 1.45A 109 MOHM | |
| FIXED IND 2.2UH 1.7A 77 MOHM SMD | |
| FIXED IND 2.2UH 1.9A 144 MOHM | |
| FIXED IND 2.2UH 2.1A 112 MOHM | |
| FIXED IND 2.2UH 2.5A 92 MOHM SMD | |
| FIXED IND 2.2UH 2.8A 79 MOHM SMD | |
| FIXED IND 2.2UH 3.5A 54 MOHM SMD | |
| FIXED IND 240NH 3.5A 18 MOHM SMD | |
| FIXED IND 240NH 3.8A 35 MOHM SMD | |
| FIXED IND 240NH 5.4A 20 MOHM SMD | |
| FIXED IND 3.3UH 1.15A 178 MOHM | |
| FIXED IND 3.3UH 1.35A 248 MOHM | |
| FIXED IND 3.3UH 1.3A 131 MOHM | |
| FIXED IND 3.3UH 1.65A 173 MOHM | |
| FIXED IND 3.3UH 1.7A 66 MOHM SMD | |
| FIXED IND 3.3UH 2.2A 130 MOHM | |
| FIXED IND 3.3UH 3A 75 MOHM SMD | |
| FIXED IND 3.3UH 4.9A 19.5 MOHM | |
| FIXED IND 3.3UH 940MA 275 MOHM | |
| FIXED IND 300NH 5.5A 20 MOHM SMD | |
| FIXED IND 330NH 3.3A 46 MOHM SMD | |
| FIXED IND 330NH 3.3A SMD | |
| FIXED IND 330NH 3A 22 MOHM SMD | |
| FIXED IND 330NH 4.5A 30 MOHM SMD | |
| FIXED IND 330NH 4A 15 MOHM SMD | |
| FIXED IND 330NH 5.5A 20 MOHM SMD | |
| FIXED IND 4.7UH 1.15A 345 MOHM | |
| FIXED IND 4.7UH 1.1A 185 MOHM | |
| FIXED IND 4.7UH 1.35A 263 MOHM | |
| FIXED IND 4.7UH 1.9A 160 MOHM | |
| FIXED IND 4.7UH 2.5A 107 MOHM | |
| FIXED IND 4.7UH 750MA 435 MOHM | |
| FIXED IND 4.7UH 950MA 242 MOHM | |
| FIXED IND 470NH 2.2A 46 MOHM SMD | |
| FIXED IND 470NH 2.3A 46 MOHM SMD | |
| FIXED IND 470NH 3.7A 20 MOHM SMD | |
| FIXED IND 470NH 3.8A 41 MOHM SMD | |
| FIXED IND 470NH 3.8A SMD | |
| FIXED IND 470NH 3.9A 39 MOHM SMD | |
| FIXED IND 470NH 3A 65 MOHM SMD | |
| FIXED IND 470NH 4.6A 29 MOHM SMD | |
| FIXED IND 470NH 4.7A 25 MOHM SMD | |
| FIXED IND 470NH 4.7A 27 MOHM SMD | |
| FIXED IND 560NH 6.5A 16 MOHM SMD | |
| FIXED IND 6.8UH 1.6A 230 MOHM | |
| FIXED IND 6.8UH 1A 437 MOHM SMD | |
| FIXED IND 6.8UH 2A 158 MOHM SMD | |
| FIXED IND 680NH 2A 58 MOHM SMD | |
| FIXED IND 680NH 2A 60 MOHM SMD | |
| FIXED IND 680NH 5A 29 MOHM SMD | |
| FIXED IND 680NH 7.3A 16 MOHM SMD | |
| FIXED IND 68UH 470MA 576 MOHM | |
| Unshielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 72mOhm DC Resistance (DCR) - Parallel 2.04A Nonstandard |
| << Prev | Next >> |