Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN1R2J

Description
1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN1R2J-ND
Fixed Inductors IMC1210BN1R2J-ND
1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 390mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN1R2J
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN1R2J
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN1R2J-ND IMC1210BN1R2J
Product Name Fixed Inductors INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Unshielded 750 mOhm Max 30 @ 7.96MHz 100MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C1R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers