Vishay Intertechnology, Inc. Fixed Inductors IMC1210ERR47K

Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1672-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1672-2-ND
Fixed Inductors 541-1672-2-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 10% 1210 470nH 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR47K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 10% 1210 470nH 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR47K
INDUCTOR WW 470NH 10% 1210 470nH 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR47K
INDUCTOR WW 470NH 10% 1210 470nH 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 10% 1210 470nH 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Ww Inductor, 470Nh 450Ma 10% 220Mhz; Inductance Vishay - 53K5228 - Newark, An Avnet Company
Chicago, IL, United States
Ww Inductor, 470Nh 450Ma 10% 220Mhz; Inductance Vishay
53K5228
Ww Inductor, 470Nh 450Ma 10% 220Mhz; Inductance Vishay 53K5228
WW INDUCTOR, 470NH 450MA 10% 220MHZ; Inductance:470nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:220MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series; Product Length:3.2mmRoHS Compliant: Yes

WW INDUCTOR, 470NH 450MA 10% 220MHZ; Inductance:470nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:220MHz; DC Current Rating:450mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1672-2-ND IMC1210ERR47K 53K5228
Product Name Fixed Inductors INDUCTOR WW 470NH 10% 1210 470nH 450mA - - Powdered Iron Core ¦10% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Ww Inductor, 470Nh 450Ma 10% 220Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers