INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210BNR22M | IMC1210BNR22M-ND |
| Product Name | INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.2200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.3200 ohms | 0.3200 ohms |
| Rated DC Current | 484 milliamps |