Vishay Intertechnology, Inc. INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER39NJ

Description
INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER39NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER39NJ
INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER39NJ
INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ER39NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER39NJ-ND
Fixed Inductors IMC1008ER39NJ-ND
39nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ER39NJ IMC1008ER39NJ-ND
Product Name INDUCTOR 39NH 5% SMD 39nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 1.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.1000 ohms 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers