Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB12NK

Description
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB12NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB12NK-ND
Fixed Inductors IMC1210EB12NK-ND
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)

120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB12NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB12NK
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB12NK
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB12NK-ND IMC1210EB12NK
Product Name Fixed Inductors INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details