Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER10NM

Description
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER10NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER10NM-ND
Fixed Inductors IMC1210ER10NM-ND
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)

10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10NH 20% 1210 10nH 734mA - - Non-Magnetic Core ¦20% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER10NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10NH 20% 1210 10nH 734mA - - Non-Magnetic Core ¦20% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER10NM
INDUCTOR WW 10NH 20% 1210 10nH 734mA - - Non-Magnetic Core ¦20% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER10NM
INDUCTOR WW 10NH 20% 1210 10nH 734mA - - Non-Magnetic Core ¦20% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10NH 20% 1210 10nH 734mA - - Non-Magnetic Core ¦20% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER10NM-ND IMC1210ER10NM
Product Name Fixed Inductors INDUCTOR WW 10NH 20% 1210 10nH 734mA - - Non-Magnetic Core ¦20% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details