INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
(PRICE/TC) WIREWOUND INDUCTOR 2.2UH 320MA 10% 75MHZ; INDUCTANCE:2.2µH; DC RESISTANCE MAX:1OHM; SELF RESONANT FREQUENCY MIN:75MHZ; DC CURRENT RATING:320MA; INDUCTOR CASE STYLE:1210 [3225 METRIC]; PRODUCT RANGE:IMC-1210 SERIES; NO. OF PINS:2PINS ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND INDUCTOR 2.2UH 320MA 10% 75MHZ; Inductance:2.2µH; DC Resistance Max:1ohm; Self Resonant Frequency:75MHz; DC Current Rating:320mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210ER2R2K | 541-1579-2-ND | 16356741 | 53K5237 |
| Product Name | INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max | Fixed Inductors | Inductor/Choke/Coil | Wirewound Inductor 2.2Uh 320Ma 10% 75Mhz; Inductance Vishay |
| Application | General Purpose | |||
| Inductance Range | 2.2 microH | 2.2 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Rated DC Current | 320 milliamps | 320 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |