Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB1R8J

Description
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB1R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB1R8J-ND
Fixed Inductors IMC1210EB1R8J-ND
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB1R8J
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB1R8J
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB1R8J-ND IMC1210EB1R8J
Product Name Fixed Inductors INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details