INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Inductor RF Chip Molded Wirewound 2.2uH 5% 7.96MHz 30Q-Factor Powdered Iron 0.32A 1Ohm DCR 1210 T/R Product overview: IMC1210ER2R2J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER2R2J can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1045388-IMC1210ER2R2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 320mA
Inductance: 2.2μH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 75MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210ER2R2J | 71-IMC1210ER2R2J | 1045388-IMC1210ER2R2J | IMC1210ER2R2J-ND |
| Product Name | INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | 2.2uH 7.96MHz 0.32A Inductor and Choke | Fixed Inductors - IMC1210ER2R2J | Fixed Inductors |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Rated DC Current | 320 milliamps | 320 milliamps | ||
| Core Material | Ferrite | Iron | Powdered Iron; Drum Core, Wirewound |