Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB120K

Description
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB120K-ND
Fixed Inductors IMC1210EB120K-ND
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB120K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB120K
INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB120K
INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB120K-ND IMC1210EB120K
Product Name Fixed Inductors INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details