Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR27K

Description
270nH Unshielded Wirewound Inductor 165mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 165mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR27K-ND
Fixed Inductors IMC0805ERR27K-ND
270nH Unshielded Wirewound Inductor 165mA 1.5Ohm Max 0805 (2012 Metric)

270nH Unshielded Wirewound Inductor 165mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 270NH 10% 0805 270nH 165mA - - Non-Magnetic Core ¦10% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR27K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 270NH 10% 0805 270nH 165mA - - Non-Magnetic Core ¦10% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR27K
INDUCTOR 270NH 10% 0805 270nH 165mA - - Non-Magnetic Core ¦10% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR27K
INDUCTOR 270NH 10% 0805 270nH 165mA - - Non-Magnetic Core ¦10% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 270NH 10% 0805 270nH 165mA - - Non-Magnetic Core ¦10% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR27K-ND IMC0805ERR27K
Product Name Fixed Inductors INDUCTOR 270NH 10% 0805 270nH 165mA - - Non-Magnetic Core ¦10% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N3 0402DC-6N3XJRW , 0402DC-6N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details