Vishay Intertechnology, Inc. INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB27NK

Description
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB27NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB27NK
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB27NK
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB27NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB27NK-ND
Fixed Inductors IMC1210EB27NK-ND
27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)

27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB27NK IMC1210EB27NK-ND
Product Name INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0270 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 564 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details