Vishay Intertechnology, Inc. Fixed Inductors IMC1210BNR27K

Description
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BNR27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR27K-ND
Fixed Inductors IMC1210BNR27K-ND
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)

270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR27K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR27K
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR27K
INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BNR27K-ND IMC1210BNR27K
Product Name Fixed Inductors INDUCTOR WW 270NH 10% 1210 270nH 456mA - - Powdered Iron Core ¦10% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details