Vishay Intertechnology, Inc. INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER680K

Description
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER680K
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER680K
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1665-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1665-2-ND
Fixed Inductors 541-1665-2-ND
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - IMC1210ER680K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IMC1210ER680K
Fixed Inductors IMC1210ER680K
FIXED IND 68UH 83MA 11 OHM SMD

FIXED IND 68UH 83MA 11 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1210ER680K 541-1665-2-ND IMC1210ER680K
Product Name INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Fixed Inductors
Application General Purpose
Inductance Range 68 microH 68 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Rated DC Current 83 milliamps 83 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details