Vishay Intertechnology, Inc. Fixed Inductors IMC1210EBR12K

Description
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EBR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR12K-ND
Fixed Inductors IMC1210EBR12K-ND
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)

120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EBR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EBR12K
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR12K
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EBR12K-ND IMC1210EBR12K
Product Name Fixed Inductors INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567637P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers