Vishay Intertechnology, Inc. INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN270J

Description
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN270J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN270J
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN270J
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN270J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN270J-ND
Fixed Inductors IMC1210BN270J-ND
27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN270J IMC1210BN270J-ND
Product Name INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 27 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 122 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details