Vishay Precision Group SMD 4.7uH 224mA Inductor and Choke IMC1210ER4R7K

Description
SMD Inductor 4.7uH 10% 224mA 1.5Ω 1210 Product overview: IMC1210ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 224mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 224mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER4R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 4.7uH 10% 224mA 1.5Ω 1210 Product overview: IMC1210ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 224mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 224mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER4R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 224mA Inductor and Choke - 71-IMC1210ER4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 224mA Inductor and Choke
71-IMC1210ER4R7K
SMD 4.7uH 224mA Inductor and Choke 71-IMC1210ER4R7K
SMD Inductor 4.7uH 10% 224mA 1.5Ω 1210 Product overview: IMC1210ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 224mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 224mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER4R7K can be used for catalog matching and distributor lookup.

SMD Inductor 4.7uH 10% 224mA 1.5Ω 1210 Product overview: IMC1210ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 224mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 224mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER4R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1582-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1582-2-ND
Fixed Inductors 541-1582-2-ND
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1582-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1582-6-ND
Fixed Inductors 541-1582-6-ND
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1582-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1582-1-ND
Fixed Inductors 541-1582-1-ND
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max - IMC1210ER4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max
IMC1210ER4R7K
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max IMC1210ER4R7K
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Wirewound Inductor 4.7Uh 224Ma 10% 50Mhz; Inductance Vishay - 53K5239 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 4.7Uh 224Ma 10% 50Mhz; Inductance Vishay
53K5239
Wirewound Inductor 4.7Uh 224Ma 10% 50Mhz; Inductance Vishay 53K5239
WIREWOUND INDUCTOR 4.7UH 224MA 10% 50MHZ; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:224mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 4.7UH 224MA 10% 50MHZ; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:224mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IMC1210ER4R7K 541-1582-2-ND IMC1210ER4R7K 53K5239
Product Name SMD 4.7uH 224mA Inductor and Choke Fixed Inductors INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max Wirewound Inductor 4.7Uh 224Ma 10% 50Mhz; Inductance Vishay
Core Material Ferrite, Ceramic Powdered Iron; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details