Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR15K

Description
150nH Unshielded Wirewound Inductor 230mA 1.13Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 230mA 1.13Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR15K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR15K-ND
Fixed Inductors IMC0805ERR15K-ND
150nH Unshielded Wirewound Inductor 230mA 1.13Ohm Max 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 230mA 1.13Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 150NH 10% 0805 150nH 230mA - - Non-Magnetic Core ¦10% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 150NH 10% 0805 150nH 230mA - - Non-Magnetic Core ¦10% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR15K
INDUCTOR 150NH 10% 0805 150nH 230mA - - Non-Magnetic Core ¦10% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR15K
INDUCTOR 150NH 10% 0805 150nH 230mA - - Non-Magnetic Core ¦10% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 150NH 10% 0805 150nH 230mA - - Non-Magnetic Core ¦10% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR15K-ND IMC0805ERR15K
Product Name Fixed Inductors INDUCTOR 150NH 10% 0805 150nH 230mA - - Non-Magnetic Core ¦10% Unshielded 1.13 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMD Inductor and Choke - 71-36401E12NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Inductance Range 0.0120 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details