Vishay Intertechnology, Inc. INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB390K

Description
INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB390K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB390K
INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB390K
INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB390K-ND
Fixed Inductors IMC1210EB390K-ND
39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB390K IMC1210EB390K-ND
Product Name INDUCTOR WW 39UH 10% 1210 39¦H 104mA - - Powdered Iron Core ¦10% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 39 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 104 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details