Vishay Intertechnology, Inc. INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ETR18K

Description
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ETR18K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ETR18K
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ETR18K
INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ETR18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ETR18K-ND
Fixed Inductors IMC1210ETR18K-ND
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ETR18K IMC1210ETR18K-ND
Product Name INDUCTOR WW 180NH 10% 1210 180nH 518mA - - Powdered Iron Core ¦10% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2800 ohms 0.2800 ohms
Rated DC Current 518 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details