Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB2R7K

Description
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB2R7K-ND
Fixed Inductors IMC1210EB2R7K-ND
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB2R7K
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB2R7K
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB2R7K-ND IMC1210EB2R7K
Product Name Fixed Inductors INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details