Vishay Intertechnology, Inc. Fixed Inductors IMC1210BNR33J

Description
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BNR33J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR33J-ND
Fixed Inductors IMC1210BNR33J-ND
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR33J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR33J
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR33J
INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BNR33J-ND IMC1210BNR33J
Product Name Fixed Inductors INDUCTOR WW 330NH 5% 1210 330nH 453mA - - Powdered Iron Core ¦5% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details