Vishay Intertechnology, Inc. INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY151K

Description
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY151K
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY151K
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY151K-ND
Fixed Inductors IMC1210SY151K-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY151K IMC1210SY151K-ND
Product Name INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 65 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details