Vishay Intertechnology, Inc. INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR33M

Description
INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR33M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR33M
INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR33M
INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IMC1210ERR33M
1045394-IMC1210ERR33M
Fixed Inductors - IMC1210ERR33M 1045394-IMC1210ERR33M
Manufacturer: Vishay Win Source Part Number: 1045394-IMC1210ERR33 M Packaging: Reel - TR Type: Wirewound Current Rating: 453mA Inductance: 330nH Height - Seated (Max): 0.095" (2.41mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 300MHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045394-IMC1210ERR33M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 453mA
Inductance: 330nH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 300MHz
Frequency - Test: 25.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - IMC1210ERR33M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ERR33M-ND
Fixed Inductors IMC1210ERR33M-ND
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
453MA 400MOHM Inductor and Choke - 71-IMC1210ERR33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
453MA 400MOHM Inductor and Choke
71-IMC1210ERR33M
453MA 400MOHM Inductor and Choke 71-IMC1210ERR33M
FIXED IND 330NH 453MA 400MOHM SM Product overview: IMC1210ERR33M from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 453MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ERR33M can be used for catalog matching and distributor lookup.

FIXED IND 330NH 453MA 400MOHM SM Product overview: IMC1210ERR33M from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 453MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ERR33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 330NH 453MA 400 MOHM - 873-IMC1210ERR33M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 453MA 400 MOHM
873-IMC1210ERR33M
FIXED IND 330NH 453MA 400 MOHM 873-IMC1210ERR33M
FIXED IND 330NH 453MA 400 MOHM

FIXED IND 330NH 453MA 400 MOHM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1210ERR33M 1045394-IMC1210ERR33M IMC1210ERR33M-ND 71-IMC1210ERR33M 873-IMC1210ERR33M
Product Name INDUCTOR WW 330NH 20% 1210 330nH 453mA - - Powdered Iron Core ¦20% Unshielded 400 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors - IMC1210ERR33M Fixed Inductors 453MA 400MOHM Inductor and Choke FIXED IND 330NH 453MA 400 MOHM
Application General Purpose RF Choke
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms
Rated DC Current 453 milliamps 453 milliamps 453 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers