Vishay Intertechnology, Inc. Fixed Inductors IMC1008ERR27J

Description
270nH Unshielded Wirewound Inductor 600mA 750mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 600mA 750mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ERR27J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR27J-ND
Fixed Inductors IMC1008ERR27J-ND
270nH Unshielded Wirewound Inductor 600mA 750mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 600mA 750mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 270NH 5% SMD 270nH 600mA - - Ceramic ¦5% Unshielded 750 mOhm Max 45 @ 100MHz 650MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR27J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 270NH 5% SMD 270nH 600mA - - Ceramic ¦5% Unshielded 750 mOhm Max 45 @ 100MHz 650MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR27J
INDUCTOR 270NH 5% SMD 270nH 600mA - - Ceramic ¦5% Unshielded 750 mOhm Max 45 @ 100MHz 650MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR27J
INDUCTOR 270NH 5% SMD 270nH 600mA - - Ceramic ¦5% Unshielded 750 mOhm Max 45 @ 100MHz 650MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 270NH 5% SMD 270nH 600mA - - Ceramic ¦5% Unshielded 750 mOhm Max 45 @ 100MHz 650MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ERR27J-ND IMC1008ERR27J
Product Name Fixed Inductors INDUCTOR 270NH 5% SMD 270nH 600mA - - Ceramic ¦5% Unshielded 750 mOhm Max 45 @ 100MHz 650MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2567691P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers