Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB560J

Description
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB560J-ND
Fixed Inductors IMC1210EB560J-ND
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB560J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB560J
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB560J
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB560J-ND IMC1210EB560J
Product Name Fixed Inductors INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers