Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB121K

Description
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB121K-ND
Fixed Inductors IMC1210EB121K-ND
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)

120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB121K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB121K
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210EB121K
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB121K-ND IMC1210EB121K
Product Name Fixed Inductors INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details