Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER680J

Description
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER680J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER680J-ND
Fixed Inductors IMC1210ER680J-ND
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER680J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER680J
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER680J
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER680J-ND IMC1210ER680J
Product Name Fixed Inductors INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers