SMD Inductor 100nH 20% 450mA 0.44Ohm 1210 Product overview: IMC1210ERR10M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450mA, 0.44Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450mA, 0.44Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ERR10M can be used for catalog matching and distributor lookup.
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay
Win Source Part Number: 874552-IMC1210ERR10M
Series: IMC-1210
Operating Temperature Range: -55°C ~ 125°C
Features: 100 nH Unshielded Wirewound Inductor 450 mA 440mOhm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: IMC1210ERR10M-ND, 541-1668-6, 541-1668-1, 541-1668-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC1210ERR10M | 541-1668-2-ND | IMC1210ERR10M | 874552-IMC1210ERR10M |
| Product Name | SMD 450mA 0.44Ohm Inductor and Choke | Fixed Inductors | INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors - IMC1210ERR10M |
| Core Material | Non-Magnetic, Ferrite | Non-Magnetic | ||
| Inductance Range | 0.1000 microH | 0.1000 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |