Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER100J

Description
10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1008ER100JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER100JTR-ND
Fixed Inductors 541-IMC1008ER100JTR-ND
10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER100JDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ER100JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ER100JCT-ND
Fixed Inductors 541-IMC1008ER100JCT-ND
10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 150mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 10UH 5% SMD 10¦H 150mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 2.52MHz 33MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER100J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 10UH 5% SMD 10¦H 150mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 2.52MHz 33MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER100J
INDUCTOR 10UH 5% SMD 10¦H 150mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 2.52MHz 33MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER100J
INDUCTOR 10UH 5% SMD 10¦H 150mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 2.52MHz 33MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 10UH 5% SMD 10¦H 150mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 2.52MHz 33MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IMC1008ER100JTR-ND IMC1008ER100J
Product Name Fixed Inductors INDUCTOR 10UH 5% SMD 10¦H 150mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 2.52MHz 33MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details