Vishay Intertechnology, Inc. INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER22NK

Description
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER22NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER22NK
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER22NK
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ER22NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER22NK-ND
Fixed Inductors IMC1210ER22NK-ND
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER22NK IMC1210ER22NK-ND
Product Name INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 592 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details