Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN101K

Description
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN101K-ND
Fixed Inductors IMC1210BN101K-ND
100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 73mA 14Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN101K
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN101K
INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN101K-ND IMC1210BN101K
Product Name Fixed Inductors INDUCTOR WW 100UH 10% 1210 100¦H 73mA - - Powdered Iron Core ¦10% Unshielded 14 Ohm Max 20 @ 796kHz 9MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers