Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER120J

Description
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER120J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER120J-ND
Fixed Inductors IMC1210ER120J-ND
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER120J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER120J
INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER120J
INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER120J-ND IMC1210ER120J
Product Name Fixed Inductors INDUCTOR WW 12UH 5% 1210 12¦H 173mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data