330nH Unshielded Wirewound Inductor 500mA 900mOhm Max 1008 (2520 Metric)
330nH Unshielded Wirewound Inductor 500mA 900mOhm Max 1008 (2520 Metric)
330nH Unshielded Wirewound Inductor 500mA 900mOhm Max 1008 (2520 Metric)
INDUCTOR 330NH 5% SMD 330nH 500mA - - Ceramic ¦5% Unshielded 900 mOhm Max 45 @ 100MHz 570MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-IMC1008ERR33JDKR-ND | IMC1008ERR33J |
| Product Name | Fixed Inductors | INDUCTOR 330NH 5% SMD 330nH 500mA - - Ceramic ¦5% Unshielded 900 mOhm Max 45 @ 100MHz 570MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |