Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN33NJ

Description
33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN33NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN33NJ-ND
Fixed Inductors IMC1210BN33NJ-ND
33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN33NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN33NJ
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN33NJ
INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN33NJ-ND IMC1210BN33NJ
Product Name Fixed Inductors INDUCTOR WW 33NH 5% 1210 33nH 540mA - - Non-Magnetic Core ¦5% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2125972P - RS Components, Ltd.
Specs
Inductance Range 150 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details