Vishay Precision Group 500mA Inductor and Choke IMC0805ERR12J01

Description
0805 120nH 5% Ceramic SM Inductor, 500mA, 0.48Ω DCR Product overview: IMC0805ERR12J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ERR12J01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 120nH 5% Ceramic SM Inductor, 500mA, 0.48Ω DCR Product overview: IMC0805ERR12J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ERR12J01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Inductor and Choke - 71-IMC0805ERR12J01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500mA Inductor and Choke
71-IMC0805ERR12J01
500mA Inductor and Choke 71-IMC0805ERR12J01
0805 120nH 5% Ceramic SM Inductor, 500mA, 0.48Ω DCR Product overview: IMC0805ERR12J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ERR12J01 can be used for catalog matching and distributor lookup.

0805 120nH 5% Ceramic SM Inductor, 500mA, 0.48Ω DCR Product overview: IMC0805ERR12J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ERR12J01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IMC0805ERR12J01CT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 500mA 480mOhm Max 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 500mA 480mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ERR12J01DKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 500mA 480mOhm Max 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 500mA 480mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ERR12J01TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 500mA 480mOhm Max 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 500mA 480mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 5% 0805 120nH 500mA - - Ceramic ¦5% Unshielded 480 mOhm Max 50 @ 250MHz 1.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR12J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 5% 0805 120nH 500mA - - Ceramic ¦5% Unshielded 480 mOhm Max 50 @ 250MHz 1.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR12J01
INDUCTOR WW 120NH 5% 0805 120nH 500mA - - Ceramic ¦5% Unshielded 480 mOhm Max 50 @ 250MHz 1.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR12J01
INDUCTOR WW 120NH 5% 0805 120nH 500mA - - Ceramic ¦5% Unshielded 480 mOhm Max 50 @ 250MHz 1.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 5% 0805 120nH 500mA - - Ceramic ¦5% Unshielded 480 mOhm Max 50 @ 250MHz 1.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 120Nh, 500Ma 5% 1.1Ghz; Inductance Vishay - 53K5150 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 120Nh, 500Ma 5% 1.1Ghz; Inductance Vishay
53K5150
Hf Inductor, 120Nh, 500Ma 5% 1.1Ghz; Inductance Vishay 53K5150
HF INDUCTOR, 120NH, 500MA 5% 1.1GHZ; Inductance:120nH; DC Resistance Max:0.48ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 120NH, 500MA 5% 1.1GHZ; Inductance:120nH; DC Resistance Max:0.48ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IMC0805ERR12J01 541-IMC0805ERR12J01CT-ND IMC0805ERR12J01 53K5150
Product Name 500mA Inductor and Choke Fixed Inductors INDUCTOR WW 120NH 5% 0805 120nH 500mA - - Ceramic ¦5% Unshielded 480 mOhm Max 50 @ 250MHz 1.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 120Nh, 500Ma 5% 1.1Ghz; Inductance Vishay
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.1200 microH 0.1200 microH 0.1200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data