Vishay Intertechnology, Inc. INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN560J

Description
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN560J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN560J
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN560J
INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN560J-ND
Fixed Inductors IMC1210BN560J-ND
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN560J IMC1210BN560J-ND
Product Name INDUCTOR WW 56UH 5% 1210 56¦H 87mA - - Powdered Iron Core ¦5% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 87 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers