Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER2R7J

Description
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER2R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER2R7J-ND
Fixed Inductors IMC1210ER2R7J-ND
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max - IMC1210ER2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max
IMC1210ER2R7J
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max IMC1210ER2R7J
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER2R7J-ND IMC1210ER2R7J
Product Name Fixed Inductors INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers