INDUCTOR 560NH 5% SMD 560nH 310mA - - Ceramic ¦5% Unshielded 1.5 Ohm Max 45 @ 100MHz 430MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
560nH Unshielded Wirewound Inductor 310mA 1.5Ohm Max 1008 (2520 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1008ERR56J | IMC1008ERR56J-ND |
| Product Name | INDUCTOR 560NH 5% SMD 560nH 310mA - - Ceramic ¦5% Unshielded 1.5 Ohm Max 45 @ 100MHz 430MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | High Frequency | |
| Inductance Range | 0.5600 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 310 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |