Vishay Intertechnology, Inc. INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB10NK

Description
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB10NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB10NK
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB10NK
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB10NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB10NK-ND
Fixed Inductors IMC1210EB10NK-ND
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)

10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB10NK IMC1210EB10NK-ND
Product Name INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.1300 ohms 0.1300 ohms
Rated DC Current 734 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details