Vishay Intertechnology, Inc. INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max IMC1210AN2R2K

Description
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max - IMC1210AN2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max
IMC1210AN2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max IMC1210AN2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210AN2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210AN2R2K-ND
Fixed Inductors IMC1210AN2R2K-ND
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210AN2R2K IMC1210AN2R2K-ND
Product Name INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 320 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Surface Mount Inductors - 2125950P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 3510 milliamps
Standards and Certifications RoHS
View Details