Vishay Intertechnology, Inc. INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR68K

Description
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR68K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR68K
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR68K
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ERR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ERR68K-ND
Fixed Inductors IMC1210ERR68K-ND
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ERR68K IMC1210ERR68K-ND
Product Name INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.6800 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details