Vishay Precision Group Fixed Inductors IMC0805ERR15J01

Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR15J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR15J01-ND
Fixed Inductors IMC0805ERR15J01-ND
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 5% 0805 150nH 400mA - - Ceramic ¦5% Unshielded 560 mOhm Max 50 @ 250MHz 950MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR15J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 5% 0805 150nH 400mA - - Ceramic ¦5% Unshielded 560 mOhm Max 50 @ 250MHz 950MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR15J01
INDUCTOR WW 150NH 5% 0805 150nH 400mA - - Ceramic ¦5% Unshielded 560 mOhm Max 50 @ 250MHz 950MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR15J01
INDUCTOR WW 150NH 5% 0805 150nH 400mA - - Ceramic ¦5% Unshielded 560 mOhm Max 50 @ 250MHz 950MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 5% 0805 150nH 400mA - - Ceramic ¦5% Unshielded 560 mOhm Max 50 @ 250MHz 950MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 150Nh, 400Ma 5% 950Mhz; Inductance Vishay - 53K5151 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 150Nh, 400Ma 5% 950Mhz; Inductance Vishay
53K5151
Hf Inductor, 150Nh, 400Ma 5% 950Mhz; Inductance Vishay 53K5151
HF INDUCTOR, 150NH, 400MA 5% 950MHZ; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:950MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 150NH, 400MA 5% 950MHZ; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:950MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site
Inductor,ceramic,150Nh,5+% Tol,5-% Tol,0805-Case Vishay - 70K8605 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ceramic,150Nh,5+% Tol,5-% Tol,0805-Case Vishay
70K8605
Inductor,ceramic,150Nh,5+% Tol,5-% Tol,0805-Case Vishay 70K8605
Inductor,Ceramic,150 nH,5+% Tol,5-% Tol,0805-Case

Inductor,Ceramic,150nH,5+% Tol,5-% Tol,0805-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC0805ERR15J01-ND IMC0805ERR15J01 53K5151 70K8605
Product Name Fixed Inductors INDUCTOR WW 150NH 5% 0805 150nH 400mA - - Ceramic ¦5% Unshielded 560 mOhm Max 50 @ 250MHz 950MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 150Nh, 400Ma 5% 950Mhz; Inductance Vishay Inductor,ceramic,150Nh,5+% Tol,5-% Tol,0805-Case Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers