Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN220K

Description
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN220K-ND
Fixed Inductors IMC1210BN220K-ND
22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 145mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN220K
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN220K
INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN220K-ND IMC1210BN220K
Product Name Fixed Inductors INDUCTOR WW 22UH 10% 1210 22¦H 145mA - - Powdered Iron Core ¦10% Unshielded 3.7 Ohm Max 30 @ 2.52MHz 19MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details