Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR27J

Description
270nH Unshielded Wirewound Inductor 165mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 165mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR27J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR27J-ND
Fixed Inductors IMC0805ERR27J-ND
270nH Unshielded Wirewound Inductor 165mA 1.5Ohm Max 0805 (2012 Metric)

270nH Unshielded Wirewound Inductor 165mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 270NH 5% 0805 270nH 165mA - - Non-Magnetic Core ¦5% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR27J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 270NH 5% 0805 270nH 165mA - - Non-Magnetic Core ¦5% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR27J
INDUCTOR 270NH 5% 0805 270nH 165mA - - Non-Magnetic Core ¦5% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR27J
INDUCTOR 270NH 5% 0805 270nH 165mA - - Non-Magnetic Core ¦5% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 270NH 5% 0805 270nH 165mA - - Non-Magnetic Core ¦5% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR27J-ND IMC0805ERR27J
Product Name Fixed Inductors INDUCTOR 270NH 5% 0805 270nH 165mA - - Non-Magnetic Core ¦5% Unshielded 1.5 Ohm Max 10 @ 25.2MHz 300MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details