Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB390J

Description
39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB390J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB390J-ND
Fixed Inductors IMC1210EB390J-ND
39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB390J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB390J
INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB390J
INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB390J-ND IMC1210EB390J
Product Name Fixed Inductors INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details